LM2734YQMK/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2734YQMK/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2734YQMK/NOPB
Details for Texas Instruments

LM2734YQMK/NOPB

3 to 20 V input, 1 A, automotive step-down converter with light load efficiency
Buy Directly from Texas Instruments (1547 in Stock)
$1.2500 per unit
Series Information for LM2734YQMK/NOPB - Texas Instruments

Features

  • feature
    0.8-V to 18-V Output Voltage Range
  • feature
    0.8-V, 2% Internal Voltage Reference
  • feature
    1-A Output Current
  • feature
    3.0-V to 20-V Input Voltage Range
  • feature
    30-nA Shutdown Current
  • feature
    300-mu2126 NMOS Switch
  • feature
    550-kHz (LM2734Y) and 1.6-MHz (LM2734X) Switching Frequencies
  • feature
    Current-Mode, PWM Operation
  • feature
    Internal Soft-Start
  • feature
    LM2734XQ and LM2734YQ are AEC-Q100 Grade
  • feature
    Thermal Shutdown
  • feature
    Thin SOT-6 Package
  • feature
    WEBENCHu00ae Online Design Tool

Description

DC DC REG BUCK 1A 550KHZ 6TSOT
The LM2734 regulator is a monolithic, highfrequency, PWM step-down DC-DC converter in a 6pin Thin SOT package. The device provides all the active functions to provide local DC-DC conversion with fast transient response and accurate regulation in the smallest possible PCB area. With a minimum of external components and online design support through WEBENCH, the LM2734 regulator is easy to use. The ability to drive 1-A loads with an internal 300-mΩ NMOS switch using state-ofthe-art 0.5-µm BiCMOS technology results in the best power density available. The world-class control circuitry allows for on-times as low as 13 ns, thus supporting exceptionally high-frequency conversion over the entire 3-V to 20-V input operating range down to the minimum output voltage of 0.8 V. Switching frequency is internally set to 550 kHz (LM2734Y) or 1.6 MHz (LM2734X), allowing the use of extremely small surface-mount inductors and chip capacitors. Even though the operating frequencies are very high, efficiencies up to 90% are easy to achieve. External shutdown is included, featuring an ultra-low standby current of 30 nA. The LM2734 regulator uses current-mode control and internal compensation to provide high-performance regulation over a wide range of operating conditions. Additional features include internal soft-start circuitry to reduce inrush current, pulse-by-pulse current limit, thermal shutdown, and output overvoltage protection.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
3V
Input Voltage Max:
20V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SOT-23
No. of Pins:
6Pins
Output Current:
1A
Output Voltage Min:
800mV
Output Voltage Max:
18V
Switching Frequency:
660kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Adjustable Output Voltage Min:
0.8V
Base Number:
2734
Frequency:
550kHz
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Voltage:
18V
Primary Input Voltage:
20V
Supply Voltage Min:
3V
Switch Output Current Isw Max:
2.5A
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Step Down (Buck)

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 3V to 20V 6-Pin TSOT T/R

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 3V to 20V 6-Pin TSOT T/R

Avnet Europe product

Texas Instruments

3 to 20 V input, 1 A, automotive step-down converter with light load efficiency

Texas Instruments product