Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.53
|
15,215
in stock
|
Buy Now |
Primary Input Voltage | 20V |
---|---|
No. of Outputs | 1 |
Output Voltage | 18V |
Output Current | 2A |
No. of Pins | 10 |
Operating Temperature Range | -40°C to +125°C |
MSL | MSL 1 - Unlimited |
Filter Terminals | Solder |
2A - Wide Input Range Buck Regulator with Frequency Synchronization | Texas Instruments |
Where can I find additional details, specifications and documents for a LM27342SD/NOPB?
Additional datasheets, footprints and schematics for LM27342SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM27342SD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM27342SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27342SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM27342SD/NOPB fall under?
The LM27342SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM27342SD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM27342SD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM27342SD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM27342SD/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM27342SD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM27342SD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM27342SD/NOPB?
You can fill out our help required form which you can use to request a quote for LM27342SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.