Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.18
|
1,956
in stock
|
Buy Now |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Output Voltage Min | 3V |
Output Voltage Max | 40V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3V |
Base Number | 2733 |
Frequency | 0.6MHz |
IC Generic Number | 2733 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1000mA |
Output Voltage | 40V |
Power Supply IC Type | Step-up convertor |
Primary Input Voltage | 5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost |
Where can I find additional details, specifications and documents for a LM2733YMF?
Additional datasheets, footprints and schematics for LM2733YMF are listed on our Part Details page. You can also find images and similar parts to LM2733YMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2733YMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2733YMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2733YMF fall under?
The LM2733YMF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2733YMF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2733YMF you can contact the distributor directly for product support, shipping queries etc.
Is the LM2733YMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2733YMF have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for LM2733YMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2733YMF often in real-time on the comparison pages.
What if I can't find stock of LM2733YMF?
You can fill out our help required form which you can use to request a quote for LM2733YMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.