LM2717MT/NOPB Semiconductors - ICs by Texas Instruments

IC DUAL STEP-DOWN DC/DC CONV TSSOP-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.39

Distributor Stock
Logo for Farnell
Farnell
from US$7.26
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.39
12,550
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.07
-
Buy Now
Logo for element14
element14
from US$7.46
-
Buy Now

Specifications

Input Voltage Min 4V
Input Voltage Max 20V
No. of Outputs 2 Output, 2Outputs
DC / DC Converter IC Case TSSOP
No. of Pins 24Pins
Output Current - Output 1 2.2A
Output Current - Output 2 3.2A
Output Voltage - Output 1 3.3V
Output Voltage - Output 2 3.3V
Regulator Output Type Fixed Adjustable
Switching Frequency 775kHz
Topology Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.265V
Base Number 2717
Frequency 600kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current 3.2A
Output Voltage 18V
Primary Input Voltage 20V
Supply Voltage Min 4V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

Dual step-down DC/DC converter | Texas Instruments
Ic, Dual Step-Down Dc/Dc Conv, Tssop-24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2717MT/NOPB?

Additional datasheets, footprints and schematics for LM2717MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2717MT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2717MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2717MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2717MT/NOPB fall under?

The LM2717MT/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2717MT/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2717MT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2717MT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2717MT/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2717MT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2717MT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2717MT/NOPB?

You can fill out our help required form which you can use to request a quote for LM2717MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay