Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 7V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 550mA |
Output Voltage Min | - |
Output Voltage Max | 20V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2704 |
IC Generic Number | 2704 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 20mA |
Output Voltage | 20V |
Primary Input Voltage | 7V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM2704MF-ADJ?
Additional datasheets, footprints and schematics for LM2704MF-ADJ are listed on our Part Details page. You can also find images and similar parts to LM2704MF-ADJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2704MF-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2704MF-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2704MF-ADJ fall under?
The LM2704MF-ADJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2704MF-ADJ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2704MF-ADJ you can contact the distributor directly for product support, shipping queries etc.
Is the LM2704MF-ADJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2704MF-ADJ have stock available?
There is no stock from authorised distributors for LM2704MF-ADJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2704MF-ADJ often in real-time on the comparison pages.
What if I can't find stock of LM2704MF-ADJ?
You can fill out our help required form which you can use to request a quote for LM2704MF-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.