Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 2672 |
Frequency | 260kHz |
IC Generic Number | 2672 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1A |
Output Voltage | 3.3V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 6.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LM2672M-3.3?
Additional datasheets, footprints and schematics for LM2672M-3.3 are listed on our Part Details page. You can also find images and similar parts to LM2672M-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2672M-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2672M-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2672M-3.3 fall under?
The LM2672M-3.3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2672M-3.3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2672M-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2672M-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2672M-3.3 have stock available?
There is no stock from authorised distributors for LM2672M-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2672M-3.3 often in real-time on the comparison pages.
What if I can't find stock of LM2672M-3.3?
You can fill out our help required form which you can use to request a quote for LM2672M-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.