LM2596T-ADJ Semiconductors - ICs by Texas Instruments

SWITCHING REG 3A ADJ 2596 TO2205

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2596 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation, and a fixedfrequency oscillator. The LM2596 series operates at a switching frequency of 150 kHz, thus allowing smaller sized filter components than what would be required with lower frequency switching regulators. Available in a standard 7-pin TO-220 package with several different lead bend options, and a 7-pin TO-263 surface mount package.

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.97
381
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-220
No. of Pins 5Pins
Output Current 3A
Output Voltage Min 1.2V
Output Voltage Max 37V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Adjustable Output Voltage Min 1.285V
Base Number 2596
Device Marking LM2596T-ADJ
Frequency 150kHz
IC Generic Number 2596
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 3A
Output Voltage 37V
Power Supply IC Type Step-down switching regulator
Primary Input Voltage 40V
Supply Voltage Min 4.5V
Voltage Regulator Type Switching Step Down (Buck) Inverting


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2596T-ADJ?

Additional datasheets, footprints and schematics for LM2596T-ADJ are listed on our Part Details page. You can also find images and similar parts to LM2596T-ADJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2596T-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2596T-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2596T-ADJ fall under?

The LM2596T-ADJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2596T-ADJ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2596T-ADJ you can contact the distributor directly for product support, shipping queries etc.

Is the LM2596T-ADJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2596T-ADJ have stock available?

Authorised distributors including Transfer Multisort Elektronik and Kruse have stock available or on a lead time for LM2596T-ADJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2596T-ADJ often in real-time on the comparison pages.

What if I can't find stock of LM2596T-ADJ?

You can fill out our help required form which you can use to request a quote for LM2596T-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay