Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Nom. | 12V |
Switching Frequency | 150kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 2595 |
Frequency | 150kHz |
IC Generic Number | 2595 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -25°C to +125°C |
Output Current Max | 1A |
Output Voltage | 12V |
Power Supply IC Type | Step-down switching regulator |
Primary Input Voltage | 24V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down Switching |
Where can I find additional details, specifications and documents for a LM2595S12?
Additional datasheets, footprints and schematics for LM2595S12 are listed on our Part Details page. You can also find images and similar parts to LM2595S12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2595S12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2595S12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2595S12 fall under?
The LM2595S12 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2595S12 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2595S12 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2595S12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2595S12 have stock available?
There is no stock from authorised distributors for LM2595S12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2595S12 often in real-time on the comparison pages.
What if I can't find stock of LM2595S12?
You can fill out our help required form which you can use to request a quote for LM2595S12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.