Status: | Unknown |
---|---|
Series: | LM2574 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now |
3.3 V, 5.0 V, 12 V, 15 V, and Adjustable Output Versions |
Adjustable Version Output Voltage Range of 1.23 V to 37 V +/-4% |
Guaranteed 0.5 A Output Current |
Wide Input Voltage Range: 4.75 V to 40 V |
Requires Only 4 External Components |
52 kHz Fixed Frequency Internal Oscillator |
TTL Shutdown Capability, Low Power Standby Mode |
High Efficiency |
Uses Readily Available Standard Inductors |
Thermal Shutdown and Current Limit Protection |
Moisture Sensitivity Level (MSL) Equals 1 |
Applications |
---|
Efficient Pre-Regulator for Linear Regulators |
Power Supply for Battery Chargers |
Automotive NCV Version Available |
End Products |
---|
On-Card Switching Regulators |
Simple and High-Efficiency Step-Down (Buck) Regulators |
Compliance | Pb-free Halide free |
---|
SWITCHING REG 0.5A 3.3V, 2574, DIP8 | Farnell |
Where can I find additional details, specifications and documents for a LM2574N-3.3G?
Additional datasheets, footprints and schematics for LM2574N-3.3G are listed on our Part Details page. You can also find images and similar parts to LM2574N-3.3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2574N-3.3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2574N-3.3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2574N-3.3G fall under?
The LM2574N-3.3G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2574N-3.3G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2574N-3.3G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2574N-3.3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2574N-3.3G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LM2574N-3.3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2574N-3.3G often in real-time on the comparison pages.
What if I can't find stock of LM2574N-3.3G?
You can fill out our help required form which you can use to request a quote for LM2574N-3.3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.