LM2574HVN-12/NOPB Semiconductors - ICs by Texas Instruments

SWITCHING REG SINGLE 12V 500MA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2574xx series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 0.5-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, 15 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation and a fixedfrequency oscillator. The LM2574xx series offers a high-efficiency replacement for popular three-terminal linear regulators. Because of its high efficiency, the copper traces on the printed-circuit board (PCB) are normally the only heat sinking needed. A standard series of inductors optimized for use with the LM2574 are available from several different manufacturers. This feature greatly simplifies the design of switch-mode power supplies. Other features include a specified ±4% tolerance on output voltage within specified input voltages and output load conditions, and ±10% on the oscillator frequency. External shutdown is included, featuring 50-μA (typical) standby current. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions.

Where to Buy

Prices starting from US$2.15

Distributor Stock
Logo for Farnell
Farnell
from US$5.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.34
-
Buy Now
Logo for element14
element14
from US$5.63
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.15
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 60V
DC / DC Converter IC Case DIP
No. of Pins 8Pins
Output Current 500mA
Output Voltage Nom. 12V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Frequency 52kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 0.5A
Output Voltage 12V
Primary Input Voltage 25V
Supply Voltage Max 60V
Supply Voltage Min 4V
Voltage Regulator Type Fixed

Alternative Descriptions

Switching Reg, Single, 12V, 500Ma | Newark Electronics
SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2574HVN-12/NOPB?

Additional datasheets, footprints and schematics for LM2574HVN-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2574HVN-12/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2574HVN-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2574HVN-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2574HVN-12/NOPB fall under?

The LM2574HVN-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2574HVN-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2574HVN-12/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2574HVN-12/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2574HVN-12/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM2574HVN-12/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2574HVN-12/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2574HVN-12/NOPB?

You can fill out our help required form which you can use to request a quote for LM2574HVN-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay