Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 239 |
Comparator Features | Open Collector Open Drain |
IC Generic Number | 239 |
Logic Function Number | 239 |
No.Comparators | 4 |
Operating Temperature Range | -25°C to +85°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Quad differential comparator, commercial grade | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
COMPARATOR QUAD, SMD, SOIC14, 239 | element14 |
Comparator Quad, Smd, Soic14, 239 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM239DR?
Additional datasheets, footprints and schematics for LM239DR are listed on our Part Details page. You can also find images and similar parts to LM239DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM239DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM239DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM239DR fall under?
The LM239DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM239DR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM239DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM239DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM239DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LM239DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM239DR often in real-time on the comparison pages.
What if I can't find stock of LM239DR?
You can fill out our help required form which you can use to request a quote for LM239DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.