Status: | Active |
---|---|
Series: | LM201A |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
798
in stock
|
Buy Now | |
element14
from US$0.65
|
798
in stock
|
Buy Now | |
Farnell
from US$0.65
|
798
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Current: 20 nA Maximum Over Temperature Range |
External Frequency Compensation for Flexibility |
Class AB Output Provides Excellent Linearity |
Output Short Circuit Protection |
Guaranteed Drift Characteristics |
Pb-Free Packages are Available |
Applications |
---|
General Purpose |
Description | LM201A, TA= -40 to +105 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 1 |
VS Min (V) | 3 |
VS Max (V) | 22 |
Iq Typ (mA) | 1.8 |
VOS Max (mV) | 7.5 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 0.5 |
IO Typ (mA) | 10 |
ΔVOS/ΔT (μV/C) | 3 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | 30000 |
CMRR Typ (dB) | 96 |
Architecture | Bipolar |
Temperature Range (°C) | -25 to 85 |
Package Type | SOIC-8 |
Op Amplifier Non-Compensated 20V SOIC8 | RS |
Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 3V To 22V, Nsoic, 8 Rohs Compliant: Yes |Onsemi LM201AVDR2G | Newark Electronics |
OP-AMP, SINGLE, 1MHZ, 0.5V/US, NSOIC-8 | element14 |
OP Amp Single GP �20V 8-Pin SOIC N T/R | EBV Elektronik |
LM201A Series 0.5 V/â•¡s 22 V General Purpose Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP ±20V 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM201AVDR2G?
Additional datasheets, footprints and schematics for LM201AVDR2G are listed on our Part Details page. You can also find images and similar parts to LM201AVDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM201AVDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM201AVDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM201AVDR2G fall under?
The LM201AVDR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM201AVDR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM201AVDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM201AVDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM201AVDR2G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for LM201AVDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM201AVDR2G often in real-time on the comparison pages.
What if I can't find stock of LM201AVDR2G?
You can fill out our help required form which you can use to request a quote for LM201AVDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.