Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Amplifier Type | Operational |
Gain Bandwidth | 1MHz |
IC Generic Number | 158 |
Input Offset Voltage Max | 4mV |
Op Amp Type | Low Power |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 5V |
Military-grade, dual, 32-V, 700-kHz op amp | Texas Instruments |
Ic, Op Amp, Dual, To-5-8, 158 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM158H?
Additional datasheets, footprints and schematics for LM158H are listed on our Part Details page. You can also find images and similar parts to LM158H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM158H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM158H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM158H fall under?
The LM158H is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM158H when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM158H you can contact the distributor directly for product support, shipping queries etc.
Is the LM158H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM158H have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM158H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM158H often in real-time on the comparison pages.
What if I can't find stock of LM158H?
You can fill out our help required form which you can use to request a quote for LM158H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.