Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.29
|
326,050
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | General Purpose |
Dual, 36-V, 1-MHz operational amplifier with 0°C to 70°C operation | Texas Instruments |
Where can I find additional details, specifications and documents for a LM1458MX/NOPB?
Additional datasheets, footprints and schematics for LM1458MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1458MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1458MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1458MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1458MX/NOPB fall under?
The LM1458MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM1458MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1458MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1458MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1458MX/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM1458MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1458MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1458MX/NOPB?
You can fill out our help required form which you can use to request a quote for LM1458MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.