LM139AD Amplifiers & Comparators by Texas Instruments

IC VOLT COMP SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMx39x and the LM2901xx devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible, as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input commonmode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships. The LM139 and LM139A devices are characterized for operation over the full military temperature range of –55°C to 125°C. The LM239 and LM239A devices are characterized for operation from –25°C to 125°C. The LM339 and LM339A devices are characterized for operation from 0°C to 70°C. The LM2901, LM2901AV, and LM2901V devices are characterized for operation from –40°C to 125°C.

Where to Buy

Prices starting from US$3.69

Distributor Stock
Logo for RS
RS
from US$3.73
45
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.69
169
in stock
Buy Now
Logo for element14
element14
from US$4.55
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.04
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
-
Buy Now

Specifications

Comparator Type Differential
No. of Comparators 4 Comparators, 4
Response Time 300ns
Supply Voltage Range 2V to 36V
Comparator Case Style SOIC
No. of Pins 14Pins
IC Output Type CMOS MOS TTL
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOIC
No.Comparators 4
Operating Temperature Range -55°C to +125°C
Output Compatibility CMOS MOS TTL
Supply Current 800µA
Supply Voltage Max 30V
Supply Voltage Min 2V
Termination Type Surface Mount Device

Alternative Descriptions

IC: comparator | Transfer Multisort Elektronik
Comparator Quad 15V/30V 14-Pin SOIC | RS
IC, VOLT COMP, SOIC-14 | element14
Ic, Volt Comp, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM139AD?

Additional datasheets, footprints and schematics for LM139AD are listed on our Part Details page. You can also find images and similar parts to LM139AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM139AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM139AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM139AD fall under?

The LM139AD is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM139AD when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM139AD you can contact the distributor directly for product support, shipping queries etc.

Is the LM139AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM139AD have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LM139AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM139AD often in real-time on the comparison pages.

What if I can't find stock of LM139AD?

You can fill out our help required form which you can use to request a quote for LM139AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay