Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
193
in stock
|
Buy Now | |
Texas Instruments
from US$0.47
|
74,048
in stock
|
Buy Now | |
Schukat Electronic
from US$0.78
|
382
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
264
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Farnell
from US$0.86
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Supply Voltage | 36V |
Gain Bandwidth | 2MHz |
Input Voltage Min | -5V |
Input Voltage Max | 5V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Output Current Min | 350µA |
Output Current - Max | 650µA |
Slew Rate | 50V/µs |
Input Resistance | 26kohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Output Current Range | 350µA to 650µA |
Supply Voltage Min | 10V |
Termination Type | Surface Mount Device |
Dual Transconductance Amplifier with Linearizing Diodes and Buffers | Texas Instruments |
2xOp-Transcond-Amp +-18V SO16 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Transconductance amplifier,LM13700M | RS |
Ic, Op Amp, Dual, Smd | Newark Electronics |
IC, OP AMP, DUAL, SMD | element14 |
Where can I find additional details, specifications and documents for a LM13700M/NOPB?
Additional datasheets, footprints and schematics for LM13700M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM13700M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM13700M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM13700M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM13700M/NOPB fall under?
The LM13700M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM13700M/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM13700M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM13700M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM13700M/NOPB have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for LM13700M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM13700M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM13700M/NOPB?
You can fill out our help required form which you can use to request a quote for LM13700M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.