LM124J Amplifiers & Comparators by Texas Instruments

OP AMP QUAD MIL SPEC DIP14 124

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices consist of four independent high-gain frequency-compensated operational amplifiers that are designed specifically to operate from a single supply or split supply over a wide range of voltages.

Where to Buy

Prices starting from US$4.92

Distributor Stock
Logo for RS
RS
from US$16.36
879
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.84
228,365
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.92
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range 3V to 32V ± 1.5V to ± 16V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.5V to ± 16V
Amplifier Type Operational
Base Number 124
Gain Bandwidth 1MHz
IC Generic Number 124
Input Offset Voltage Max 7mV
Logic Function Number 124
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5V
Supply Voltage Max 32V
Supply Voltage Min 3V

Alternative Descriptions

Military-grade, quad, 30-V, 1.2-MHz operational amplifier with -55°C to 125°C operation | Texas Instruments
Quad Low-power GP Op-amp 32V CDIP14 | RS
Op Amp, 1.2Mhz, 0.5V/S, 2Mv, Dip-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM124J?

Additional datasheets, footprints and schematics for LM124J are listed on our Part Details page. You can also find images and similar parts to LM124J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM124J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM124J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM124J fall under?

The LM124J is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM124J when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM124J you can contact the distributor directly for product support, shipping queries etc.

Is the LM124J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM124J have stock available?

Authorised distributors including Texas Instruments, RS and Newark Electronics have stock available or on a lead time for LM124J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM124J often in real-time on the comparison pages.

What if I can't find stock of LM124J?

You can fill out our help required form which you can use to request a quote for LM124J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay