LM1117DTX-2.5/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> Voltage Regulators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM1117DTX-2.5/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM1117DTX-2.5/NOPB
Details for Texas Instruments

LM1117DTX-2.5/NOPB

Space saving 800-mA low-dropout linear regulator with internal current limit
Buy Directly from Texas Instruments (5069 in Stock)
$0.4900 per unit
Series Information for LM1117DTX-2.5/NOPB - Texas Instruments

Features

  • feature
    Available in 1.8 V, 2.5 V, 3.3 V, 5 V, and Adjustable Versions
  • feature
    Current Limiting and Thermal Protection
  • feature
    Line Regulation 0.2% (Maximum)
  • feature
    Load Regulation 0.4% (Maximum)
  • feature
    Output Current 800 mA
  • feature
    Space-Saving SOT-223 and WSON Packages
  • feature
    Temperature Range

Description

LDO FIXED 2.5V 0.8A TO-252-3
The LM1117 is a low dropout voltage regulator with a dropout of 1.2 V at 800 mA of load current. The LM1117 is available in an adjustable version, which can set the output voltage from 1.25 to 13.8 V with only two external resistors. In addition, it is available in five fixed voltages, 1.8 V, 2.5 V, 3.3 V, and 5 V. The LM1117 offers current limiting and thermal shutdown. Its circuit includes a Zener trimmed bandgap reference to assure output voltage accuracy to within ±1%. A minimum of 10-µF tantalum capacitor is required at the output to improve the transient response and stability.

Specifications

Output Type:
Fixed
Input Voltage Min:
2.6V
Input Voltage Max:
15V
Fixed Output Voltage Nom.:
2.5V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
800mA
Dropout Voltage Vdo:
1.3V
LDO Regulator Case Style:
TO-252
No. of Pins:
3Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
125°C
Product Range:
2.5V 800mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

LDO Regulator Pos 2.5V 0.8A 3-Pin(2+Tab) TO-252 T/R

Avnet America product

Avnet Europe

LDO Regulator Pos 2.5V 0.8A 3-Pin(2+Tab) TO-252 T/R

Avnet Europe product

Texas Instruments

Space saving 800-mA low-dropout linear regulator with internal current limit

Texas Instruments product