Status: | Unknown |
---|---|
Series: | LL4150 |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0313
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.0149
|
290,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0146
|
87,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0140
|
62,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
10,925
in stock
|
Buy Now | |
element14
from US$0.0257
|
10,925
in stock
|
Buy Now | |
Farnell
from US$0.0294
|
10,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.0182
|
5,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0247
|
1,695
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.0194
|
-
|
Buy Now | |
Avnet America
from US$0.0178
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Distrelec
from US$0.0429
|
-
|
Buy Now |
Silicon epitaxial planar diodes |
Low forward voltage drop |
High forward current capability |
Applications |
---|
High speed switch and general purpose use in computer and industrial applications |
Datasheet |
---|
LL4150 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
.6 A 50V SOD80 MM | TTI Europe |
LL4150 Series 50 V 300 mA Small Signal Fast Switching Diode - MiniMELF SOD-80 | Future Electronics |
Diode Small Signal Switching 50V 0.6A 2-Pin Mini-MELF SOD-80 T/R | Avnet Asia |
Small Signal Sw Diode, 50V, 0.3A/Sod-80 Rohs Compliant: Yes |Vishay LL4150GS08 | Newark Electronics |
SMALL SIGNAL SW DIODE, 50V, 0.3A/SOD-80 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Switching 50V 0.6A SOD-80 | RS |
SI-DIODE 0,3A 50V MINIMELF | Rutronik |
Diode, Rectifier, Standard, Vr 50V, If 600mA, Pkg Mini-Melf (SOD-80),Vf 1000mV, Cs 4A | Vishay / Small Signal & Opto Products (SSP) LL4150-GS08 | RS Americas |
Vishay Switching Diode 300mA 50V SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a LL4150GS08?
Additional datasheets, footprints and schematics for LL4150GS08 are listed on our Part Details page. You can also find images and similar parts to LL4150GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4150GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4150GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4150GS08 fall under?
The LL4150GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4150GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4150GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4150GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4150GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for LL4150GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4150GS08 often in real-time on the comparison pages.
What if I can't find stock of LL4150GS08?
You can fill out our help required form which you can use to request a quote for LL4150GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.