Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a LL4148-13?
Additional datasheets, footprints and schematics for LL4148-13 are listed on our Part Details page. You can also find images and similar parts to LL4148-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4148-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4148-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4148-13 fall under?
The LL4148-13 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4148-13 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4148-13 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4148-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LL4148-13 have stock available?
There is no stock from authorised distributors for LL4148-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4148-13 often in real-time on the comparison pages.
What if I can't find stock of LL4148-13?
You can fill out our help required form which you can use to request a quote for LL4148-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.