Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0061
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0095
|
65,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0070
|
1,459,750
in stock
|
Buy Now | |
Micros
from US$0.0074
|
1,061,691
in stock
|
Buy Now | |
SOS electronic
from US$0.0061
|
109,000
in stock
|
Buy Now | |
element14
from US$0.0360
|
49,071
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
38,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
13,743
in stock
|
Buy Now | |
Chip One Stop
from US$0.0152
|
7,041
in stock
|
Buy Now | |
RS
from US$0.0300
|
5,440
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
1,996
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0148
|
1,895
in stock
|
Buy Now | |
Conrad
from US$0.05
|
1,718
in stock
|
Buy Now | |
Avnet Silica
-
|
210,000
in stock
|
Buy Now | |
Sorelec
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.0093
|
-
|
Buy Now | |
Avnet Asia
from US$0.0134
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | LL4148 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.5 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | MiniMELF / SOD-80 |
LL4148 Series 1 V 200 mA 100 V Max Reverse Voltage Small Signal Diode - LL-34 | Future Electronics |
SMALL SIGNAL DIODE, 100V, 0.2A, SOD-80 | element14 |
MISCELLANEOUS MOSFETS | Farnell |
Diode, Small Signal, 100V, Minimelf | Newark Electronics |
Diode Ultra Fast 100V 0.2A 2SOD-80 | RS |
onsemi Small Signal Diode 500mA 100V SOD-80 | Distrelec |
Diode Small Signal Switching 100V 0.2A 2-Pin SOD-80 T/R | Avnet Silica |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | LL414 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | LL414 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifrm | 500mA |
Current Ifsm | 2A |
External Depth | 3.7mm |
External Diameter | 1.6mm |
External Length / Height | 3.7mm |
External Width | 1.6mm |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Forward Current | 500mA |
Power Dissipation Ptot Max | 500mW |
Reverse Recovery Time trr Typ | 4ns |
Reverse Voltage Vr Max | 75V |
SMD Marking | CATHODE BAND |
Tape Width | 8mm |
Termination Type | Surface Mount Device |
Weight | 0.00012kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a LL4148?
Additional datasheets, footprints and schematics for LL4148 are listed on our Part Details page. You can also find images and similar parts to LL4148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LL4148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LL4148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LL4148 fall under?
The LL4148 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to LL4148 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LL4148 you can contact the distributor directly for product support, shipping queries etc.
Is the LL4148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LL4148 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, SOS electronic, Future Electronics and element14 have stock available or on a lead time for LL4148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LL4148 often in real-time on the comparison pages.
What if I can't find stock of LL4148?
You can fill out our help required form which you can use to request a quote for LL4148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.