Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 16mm Dia |
Label Material | Vinyl |
Label Colour | Black on Green / Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Earth Ground (Symbol) |
Colour | Green-Yellow |
External Length / Height | 16mm |
External Width | 16mm |
Label Diameter | 16mm |
Label Size | 16mm Dia |
Legend | Earth |
Legend Colour | Yellow / Green |
Material | Self Adhesive Vinyl |
Material Thickness | 0.1mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Label, Cu Rail, Earth, 16Mm, (10X10). | Newark Electronics |
LABEL, CU RAIL, EARTH, 16MM, (10X10). | element14 |
Where can I find additional details, specifications and documents for a LKZ16B4?
Additional datasheets, footprints and schematics for LKZ16B4 are listed on our Part Details page. You can also find images and similar parts to LKZ16B4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LKZ16B4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LKZ16B4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LKZ16B4 fall under?
The LKZ16B4 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LKZ16B4 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LKZ16B4 you can contact the distributor directly for product support, shipping queries etc.
Is the LKZ16B4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LKZ16B4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LKZ16B4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LKZ16B4 often in real-time on the comparison pages.
What if I can't find stock of LKZ16B4?
You can fill out our help required form which you can use to request a quote for LKZ16B4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.