Status: | Active |
---|---|
Series: | LIS2HH12 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
28,960
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$1.58
|
7,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
6,355
in stock
|
Buy Now | |
Farnell
from US$0.88
|
5,766
in stock
|
Buy Now | |
element14
from US$1.01
|
5,721
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
4,995
in stock
|
Buy Now | |
Avnet Silica
-
|
552,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide supply voltage, 1.71 V to 3.6 V |
Independent IOs supply (1.8 V) and supply voltage compatible |
Ultra-low power consumption |
±2g/±4g/±8g full-scale |
I2C/SPI digital output interface |
16-bit data output |
Embedded temperature sensor |
Embedded self-test |
Embedded FIFO |
10000 g high shock survivability |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS9965 MEMS digital output motion sensor: ultra-low-power high-performance 3-axis "pico" accelerometer |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Flyers |
---|
3-axis digital accelerometers for smarter, easier-to-use and energy-efficient portable devices |
LIS2HH12TR, Accelerometer Sensors | RS |
LIS2HH12: 3-Axis ▒2/▒4/▒8g MEM Digital Output Sensor Linear Accelerometer-LGA-12 | Future Electronics |
ST Acceleration Sensor, 3.6V, Digital | Distrelec |
Mems Accelerometer, 2G/4G/8G, Lga-12 | Newark Electronics |
MEMS ACCELEROMETER, 2G/4G/8G, LGA-12 | Farnell |
Accelerometer 3-axis ±8g | Schukat Electronic |
Accelerometer Triple �2g/�4g/�8g 1.7V to 3.6V 12-Pin LGA T/R | Avnet Silica |
Accelerometer Triple ±2g/±4g/±8g 1.7V to 3.6V 12-Pin LGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a LIS2HH12TR?
Additional datasheets, footprints and schematics for LIS2HH12TR are listed on our Part Details page. You can also find images and similar parts to LIS2HH12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LIS2HH12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS2HH12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LIS2HH12TR fall under?
The LIS2HH12TR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to LIS2HH12TR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LIS2HH12TR you can contact the distributor directly for product support, shipping queries etc.
Is the LIS2HH12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LIS2HH12TR have stock available?
Authorised distributors including RS, Future Electronics, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for LIS2HH12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LIS2HH12TR often in real-time on the comparison pages.
What if I can't find stock of LIS2HH12TR?
You can fill out our help required form which you can use to request a quote for LIS2HH12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.