Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | - |
Insulator Colour | Blue |
Insulator Material | Polyolefin |
Terminal, Ring Tongue, #10, 14Awg, Blu | Newark Electronics |
Where can I find additional details, specifications and documents for a LFMR-14/25?
Additional datasheets, footprints and schematics for LFMR-14/25 are listed on our Part Details page. You can also find images and similar parts to LFMR-14/25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFMR-14/25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFMR-14/25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFMR-14/25 fall under?
The LFMR-14/25 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LFMR-14/25 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFMR-14/25 you can contact the distributor directly for product support, shipping queries etc.
Is the LFMR-14/25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFMR-14/25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFMR-14/25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFMR-14/25 often in real-time on the comparison pages.
What if I can't find stock of LFMR-14/25?
You can fill out our help required form which you can use to request a quote for LFMR-14/25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.