Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 10V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 44V |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 1mV |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 10V |
Dual, 44-V, 4-MHz, high slew rate (15-V/µs), In to V+, JFET-input op amp | Texas Instruments |
General use op amp,LF412ACN 4MHz | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Dual, 3Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a LF412ACN/NOPB?
Additional datasheets, footprints and schematics for LF412ACN/NOPB are listed on our Part Details page. You can also find images and similar parts to LF412ACN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF412ACN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF412ACN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF412ACN/NOPB fall under?
The LF412ACN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF412ACN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF412ACN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF412ACN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF412ACN/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LF412ACN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF412ACN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF412ACN/NOPB?
You can fill out our help required form which you can use to request a quote for LF412ACN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.