LF356MX/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 5MHZ 12V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LFx5x devices are the first monolithic JFET input operational amplifiers to incorporate well-matched, high-voltage JFETs on the same chip with standard bipolar transistors (BI-FET™ Technology). These amplifiers feature low input bias and offset currents/low offset voltage and offset voltage drift, coupled with offset adjust, which does not degrade drift or common-mode rejection. The devices are also designed for high slew rate, wide bandwidth, extremely fast settling time, low voltage and current noise and a low 1/f noise corner.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.22
22,304
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
3,605
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 5MHz
Slew Rate 12V/µs
Supply Voltage Range 10V to 36V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Op Amp Type FET / JFET Input

Alternative Descriptions

Single, 36-V, 5-MHz, high slew rate (12-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LF356MX/NOPB?

Additional datasheets, footprints and schematics for LF356MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LF356MX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LF356MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF356MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LF356MX/NOPB fall under?

The LF356MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LF356MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LF356MX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LF356MX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LF356MX/NOPB have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LF356MX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LF356MX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LF356MX/NOPB?

You can fill out our help required form which you can use to request a quote for LF356MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay