Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
1,240
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
44,772
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,925
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
338
in stock
|
Buy Now | |
element14
from US$0.11
|
338
in stock
|
Buy Now | |
Farnell
from US$0.11
|
338
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Speed |
Dual, 36-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments |
2xOp-Amp JFET +-18V LN 13V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP 18V 8-Pin SOIC | RS |
Ic, Op Amp, Jfet-Input, Tssop8, 353 | Newark Electronics |
IC, OP AMP, JFET-INPUT, TSSOP8, 353 | element14 |
Where can I find additional details, specifications and documents for a LF353DR?
Additional datasheets, footprints and schematics for LF353DR are listed on our Part Details page. You can also find images and similar parts to LF353DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353DR fall under?
The LF353DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353DR you can contact the distributor directly for product support, shipping queries etc.
Is the LF353DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF353DR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for LF353DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353DR often in real-time on the comparison pages.
What if I can't find stock of LF353DR?
You can fill out our help required form which you can use to request a quote for LF353DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.