Status: | Unknown |
---|---|
Series: | LEV200 Series |
RoHS: | Unknown |
Prices starting from US$90.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.53
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$114.71
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$100.67
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.71
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$173.64
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$129.00
|
22
in stock
|
Buy Now | |
RS Americas
from US$105.04
|
6
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
TTI Europe
from US$105.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Load Current Inductive | 500A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 500A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 500A |
Switching Current AC3 | - |
Product Range | LEV200 Series |
SVHC | No SVHC (15-Jan-2018) |
LEV200A4NAF=RELAY, SPST-NO | Heilind Electronics |
Contactor | Newark Electronics |
RELAY, POWER, SPNO, 12V, SIDE MOUNT | Farnell |
Industrial Relays LEV200A4NAF | Rapid Electronics |
SPST-NO Flange Mount Non-Latching Relay Screw, 500 mA, 12V dc | TE Connectivity LEV200A4NAF | RS Americas |
LEV200A4NAF=RELAY SPST-NO | Avnet America |
HIGHCURRENT RELAY LEV200A4NAF | TTI Europe |
Where can I find additional details, specifications and documents for a LEV200A4NAF?
Additional datasheets, footprints and schematics for LEV200A4NAF are listed on our Part Details page. You can also find images and similar parts to LEV200A4NAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV200A4NAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV200A4NAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV200A4NAF fall under?
The LEV200A4NAF is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV200A4NAF when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV200A4NAF you can contact the distributor directly for product support, shipping queries etc.
Is the LEV200A4NAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV200A4NAF have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Farnell, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for LEV200A4NAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV200A4NAF often in real-time on the comparison pages.
What if I can't find stock of LEV200A4NAF?
You can fill out our help required form which you can use to request a quote for LEV200A4NAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.