Status: | Unknown |
---|---|
Series: | KILOVAC LEV100 Series |
RoHS: | Unknown |
Prices starting from US$79.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.85
|
391
in stock
|
Buy Now | |
TTI Europe
from US$79.34
|
1,014
in stock
|
Buy Now | |
element14
from US$95.33
|
566
in stock
|
Buy Now | |
Newark Electronics
from US$94.76
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$127.53
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$96.30
|
69
in stock
|
Buy Now | |
Electro Enterprises
from US$103.52
|
45
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
RS Americas
from US$105.04
|
-
|
Buy Now |
Load Current Inductive | 100A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 100A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | 0.006kW |
Load Current Resistive | 100A |
Switching Current AC3 | - |
Product Range | KILOVAC LEV100 Series |
SVHC | No SVHC (15-Jan-2018) |
Relay Type | Contactor |
Supply Current | 461mA |
HIGHCURRENT LEV100A4ANG | TTI Europe |
Load Current Inductive:100A | element14 |
RELAY, SPNO, 12VDC, 100A | Farnell |
Contactor Spst-No-Dm, 12Vdc, 100A, Panel | Newark Electronics |
LEV100A4ANG=RELAY 12Vdc SPST-NO | Rapid Electronics |
Electromechanical Relay SPST-NO-DM 100A 12VDC 26Ohm Flange Mount | Avnet America |
Contactor, Relay, Electro Mechanical, 100A, 900VDC, SPST-NO, LEV100 Series | TE Connectivity LEV100A4ANG | RS Americas |
Where can I find additional details, specifications and documents for a LEV100A4ANG?
Additional datasheets, footprints and schematics for LEV100A4ANG are listed on our Part Details page. You can also find images and similar parts to LEV100A4ANG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV100A4ANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV100A4ANG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV100A4ANG fall under?
The LEV100A4ANG is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV100A4ANG when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV100A4ANG you can contact the distributor directly for product support, shipping queries etc.
Is the LEV100A4ANG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV100A4ANG have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for LEV100A4ANG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV100A4ANG often in real-time on the comparison pages.
What if I can't find stock of LEV100A4ANG?
You can fill out our help required form which you can use to request a quote for LEV100A4ANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.