Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Device Topology | Boost Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 61V |
Switching Frequency | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
LED DRIVER, BOOST/BUCK-BOOST, HTSSOP-16 | element14 |
LED DRVR Buck-boost 1-CH PWM 3A 16-Pin HTSSOP Tube | Avnet Silica |
Led Driver, Boost/Buck-Boost, Htssop-16 | Newark Electronics |
HTSSOP 16 4.4 PITCH 0.65 EXPAD | Future Electronics |
Where can I find additional details, specifications and documents for a LED6000PHR?
Additional datasheets, footprints and schematics for LED6000PHR are listed on our Part Details page. You can also find images and similar parts to LED6000PHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED6000PHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED6000PHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED6000PHR fall under?
The LED6000PHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED6000PHR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED6000PHR you can contact the distributor directly for product support, shipping queries etc.
Is the LED6000PHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED6000PHR have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for LED6000PHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED6000PHR often in real-time on the comparison pages.
What if I can't find stock of LED6000PHR?
You can fill out our help required form which you can use to request a quote for LED6000PHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.