Status: | Unknown |
---|---|
Series: | LED Holder |
RoHS: | Unknown |
Height | 10mm |
---|---|
External Diameter | 5mm |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | LED Holder |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
For Use With | 5mm / T-1 3/4 LEDs |
Status: | Unknown |
---|---|
Series: | LED Series |
RoHS: | Compliant |
Height | 10mm |
---|---|
External Diameter | 5mm |
Product Range | LED Series |
Accessory Type | LED Spacer |
For Use With | 5mm / T-1 3/4 LEDs |
RoHS Compliant | Yes |
Led Spacer, Round, 5Mm, 2 Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a LED-10?
Additional datasheets, footprints and schematics for LED-10 are listed on our Part Details page. You can also find images and similar parts to LED-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED-10 fall under?
The LED-10 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to LED-10 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED-10 you can contact the distributor directly for product support, shipping queries etc.
Is the LED-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED-10 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Toby Electronics have stock available or on a lead time for LED-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED-10 often in real-time on the comparison pages.
What if I can't find stock of LED-10?
You can fill out our help required form which you can use to request a quote for LED-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.