Status: | Unknown |
---|---|
Series: | LDT Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Sensor Mounting | Through Hole |
Sensitivity | - |
Product Range | LDT Series |
SVHC | No SVHC (12-Jan-2017) |
Piezoelectric Sensor, Voltage, 2.85Nf | Newark Electronics |
PIEZOELECTRIC SENSOR, VOLTAGE, 2.85NF | element14 |
Where can I find additional details, specifications and documents for a LDT2-028K?
Additional datasheets, footprints and schematics for LDT2-028K are listed on our Part Details page. You can also find images and similar parts to LDT2-028K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDT2-028K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDT2-028K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDT2-028K fall under?
The LDT2-028K is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LDT2-028K when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDT2-028K you can contact the distributor directly for product support, shipping queries etc.
Is the LDT2-028K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDT2-028K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LDT2-028K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDT2-028K often in real-time on the comparison pages.
What if I can't find stock of LDT2-028K?
You can fill out our help required form which you can use to request a quote for LDT2-028K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.