Status: | Unknown |
---|---|
Series: | LDC1312 LDC1314 |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.51
|
64
in stock
|
Buy Now |
Slew Rate | - |
---|---|
Turn On Time | 2ms |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Clock Frequency Max | 40MHz |
Sensor Case Style | WSON |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | LDC1312 LDC1314 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 3.6V |
Analogue Supply Voltage Min | 2.7V |
Inductance (L) Resolution | 12bit |
LDC Case Style | WSON |
LDC Interface Type | I2C |
Where can I find additional details, specifications and documents for a LDC1312DNTT?
Additional datasheets, footprints and schematics for LDC1312DNTT are listed on our Part Details page. You can also find images and similar parts to LDC1312DNTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1312DNTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1312DNTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1312DNTT fall under?
The LDC1312DNTT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LDC1312DNTT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1312DNTT you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1312DNTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1312DNTT have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for LDC1312DNTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1312DNTT often in real-time on the comparison pages.
What if I can't find stock of LDC1312DNTT?
You can fill out our help required form which you can use to request a quote for LDC1312DNTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.