Status: | Unknown |
---|---|
Series: | LDB Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | LDB Series |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 16V |
Film Capacitors 16volts 0.1uF 5% | Rapid Electronics |
Film Capacitor, Ldb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 16 V, 1210 [3225 Metric] |Kemet LDBAB3100JC5N0 | Newark Electronics |
Capacitor Film 0.1uF 16VDC PPS 5% Molded 125°C T/R | Avnet America |
CAP, 0.1µF, 16V, 5%, PPS, 1210 | element14 |
Where can I find additional details, specifications and documents for a LDBAB3100JC5N0?
Additional datasheets, footprints and schematics for LDBAB3100JC5N0 are listed on our Part Details page. You can also find images and similar parts to LDBAB3100JC5N0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDBAB3100JC5N0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDBAB3100JC5N0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDBAB3100JC5N0 fall under?
The LDBAB3100JC5N0 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LDBAB3100JC5N0 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDBAB3100JC5N0 you can contact the distributor directly for product support, shipping queries etc.
Is the LDBAB3100JC5N0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDBAB3100JC5N0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDBAB3100JC5N0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDBAB3100JC5N0 often in real-time on the comparison pages.
What if I can't find stock of LDBAB3100JC5N0?
You can fill out our help required form which you can use to request a quote for LDBAB3100JC5N0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.