Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | PQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Type | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Display Driver, Lcd, Pqfp-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a LC79430KNE-E?
Additional datasheets, footprints and schematics for LC79430KNE-E are listed on our Part Details page. You can also find images and similar parts to LC79430KNE-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC79430KNE-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC79430KNE-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC79430KNE-E fall under?
The LC79430KNE-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LC79430KNE-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC79430KNE-E you can contact the distributor directly for product support, shipping queries etc.
Is the LC79430KNE-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC79430KNE-E have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for LC79430KNE-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC79430KNE-E often in real-time on the comparison pages.
What if I can't find stock of LC79430KNE-E?
You can fill out our help required form which you can use to request a quote for LC79430KNE-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.