Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | LC717A00AR |
Application Sub Type | Capacitive Touch |
Kit Contents | Evaluation Board LC717A00AR01GEVB LC717A00AR02GEVB LC717A00AR03GEVB LC717A00ARGPGEVB MM-FT232H Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaboard For Lc717A00Ar |Onsemi LC717A00ARGEVK | Newark Electronics |
CAPACITIVE TOUCH, EVALUATION BOARD | element14 |
EVAL BD FOR LC717A00ARGEVK | Avnet America |
Where can I find additional details, specifications and documents for a LC717A00ARGEVK?
Additional datasheets, footprints and schematics for LC717A00ARGEVK are listed on our Part Details page. You can also find images and similar parts to LC717A00ARGEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC717A00ARGEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC717A00ARGEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC717A00ARGEVK fall under?
The LC717A00ARGEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LC717A00ARGEVK when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC717A00ARGEVK you can contact the distributor directly for product support, shipping queries etc.
Is the LC717A00ARGEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC717A00ARGEVK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LC717A00ARGEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC717A00ARGEVK often in real-time on the comparison pages.
What if I can't find stock of LC717A00ARGEVK?
You can fill out our help required form which you can use to request a quote for LC717A00ARGEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.