Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 32A |
Approvals / Standards | CSA EN IEC UL |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 64mm |
Bezel Width | 64mm |
Current Rating | 32A |
External Depth | 80mm |
External Length / Height | 87mm |
External Width | 50mm |
Operating Current | 25A |
Power Rating | 11kW |
Proof Voltage | 6kV |
Switching AC3 Power Max | 11kW |
Voltage Rating | 690V |
Where can I find additional details, specifications and documents for a LBPM323P?
Additional datasheets, footprints and schematics for LBPM323P are listed on our Part Details page. You can also find images and similar parts to LBPM323P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBPM323P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBPM323P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBPM323P fall under?
The LBPM323P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to LBPM323P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBPM323P you can contact the distributor directly for product support, shipping queries etc.
Is the LBPM323P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBPM323P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LBPM323P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBPM323P often in real-time on the comparison pages.
What if I can't find stock of LBPM323P?
You can fill out our help required form which you can use to request a quote for LBPM323P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.