Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.59
|
No stock
|
Buy Now |
No. of Poles | 3 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 100A |
Approvals / Standards | CSA EN IEC UL |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Height | 64mm |
Bezel Width | 64mm |
Current Rating | 100A |
External Depth | 77.5mm |
External Length / Height | 104mm |
External Width | 50mm |
Length | 280mm |
Operating Current | 100A |
Power Rating | 45kW |
Proof Voltage | 6kV |
Shaft Diameter | 8mm |
Switching AC3 Power Max | 37kW |
Voltage Rating | 690V |
Where can I find additional details, specifications and documents for a LBDI1003P?
Additional datasheets, footprints and schematics for LBDI1003P are listed on our Part Details page. You can also find images and similar parts to LBDI1003P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBDI1003P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBDI1003P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBDI1003P fall under?
The LBDI1003P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to LBDI1003P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBDI1003P you can contact the distributor directly for product support, shipping queries etc.
Is the LBDI1003P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBDI1003P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LBDI1003P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBDI1003P often in real-time on the comparison pages.
What if I can't find stock of LBDI1003P?
You can fill out our help required form which you can use to request a quote for LBDI1003P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.