Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 50mm x 65mm |
Label Material | Vinyl |
Label Colour | Black on Yellow |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Caution This Installation Has Wiring Colours To Two Versions of BS7671 |
Colour | Yellow |
External Length / Height | 50mm |
External Width | 65mm |
Height | 50mm |
Label Height | 50mm |
Label Size | 50 x 65mm |
Label Width | 65mm |
Legend | Caution This installation has wiring colours to two versions of BS7671 Great Care should be taken before undertaking extension alteration or repair that all conductors are correctly identified. |
Material | Yellow Vinyl |
LABEL, WARNING, 50 X 60MM, PK10 | element14 |
Where can I find additional details, specifications and documents for a LBC-TYC-065050-S?
Additional datasheets, footprints and schematics for LBC-TYC-065050-S are listed on our Part Details page. You can also find images and similar parts to LBC-TYC-065050-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBC-TYC-065050-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBC-TYC-065050-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBC-TYC-065050-S fall under?
The LBC-TYC-065050-S is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LBC-TYC-065050-S when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBC-TYC-065050-S you can contact the distributor directly for product support, shipping queries etc.
Is the LBC-TYC-065050-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBC-TYC-065050-S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LBC-TYC-065050-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBC-TYC-065050-S often in real-time on the comparison pages.
What if I can't find stock of LBC-TYC-065050-S?
You can fill out our help required form which you can use to request a quote for LBC-TYC-065050-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.