Status: | Unknown |
---|---|
Series: | 7806 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7806 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 6V |
L7806 Series 1.5 A 6 V Three Terminal Voltage Regulator - TO-220 | Future Electronics |
LINEAR VOLT REG, 6V, 1.5A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a L7806ACV?
Additional datasheets, footprints and schematics for L7806ACV are listed on our Part Details page. You can also find images and similar parts to L7806ACV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7806ACV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7806ACV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7806ACV fall under?
The L7806ACV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7806ACV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7806ACV you can contact the distributor directly for product support, shipping queries etc.
Is the L7806ACV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7806ACV have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for L7806ACV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7806ACV often in real-time on the comparison pages.
What if I can't find stock of L7806ACV?
You can fill out our help required form which you can use to request a quote for L7806ACV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.