Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Supply Voltage Min | 8.85V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6599 |
Device Type | Power |
Driver Case Style | DIP |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Sink Current | 800mA |
Output Sink Current Min | 800mA |
Output Source Current Max | 300mA |
Output Source Current Min | 300mA |
Output Voltage | 600V |
Supply Voltage Range | 8.85V to 16V |
Termination Type | Through Hole |
CONTROLLER, RESONANT, HI VOLT, DIP16 | element14 |
Soft Sw PWM Cntrlr 1-OUT PH SHIFT RES 500KHz 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a L6599N?
Additional datasheets, footprints and schematics for L6599N are listed on our Part Details page. You can also find images and similar parts to L6599N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6599N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6599N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6599N fall under?
The L6599N is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to L6599N when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6599N you can contact the distributor directly for product support, shipping queries etc.
Is the L6599N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6599N have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for L6599N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6599N often in real-time on the comparison pages.
What if I can't find stock of L6599N?
You can fill out our help required form which you can use to request a quote for L6599N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.