Status: | Active |
---|---|
Series: | L6599AT |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
1,205
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,439
in stock
|
Buy Now | |
element14
from US$1.74
|
1,205
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
180
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
50% duty cycle, variable frequency control of resonant half bridge |
High accuracy oscillator |
Up to 500 kHz operating frequency |
Two-level OCP: frequency-shift and latched shutdown |
Interface with PFC controller |
Latched disable input |
Burst mode operation at light load |
Input for power-ON/OFF sequencing or brownout protection |
Non-linear soft-start for monotonic output voltage rise |
600 V - rail compatible high-side gate driver with integrated bootstrap diode and high dv/dt immunity |
-300/700 mA high-side and low-side gate drivers with UVLO pull-down |
Guaranteed for extreme temperature ranges |
Product Specifications |
---|
DS6179 Improved high voltage resonant controller |
Application Notes |
---|
AN3105 48 V - 130 W high efficiency converter with PFC for LED street lighting applications - European version |
Application Notes for related Tools & Software |
---|
AN3106 48 V - 130 W high-efficiency converter with PFC for LED street lighting applications |
Brochures |
---|
Power Management Guide |
Resonant Controller, 150Deg C | Newark Electronics |
RESONANT CONTROLLER, NSOIC-16 | element14 |
L6599A Series 16 V 5 mA Improved High Voltage Resonant Controller - SOIC-16N | Future Electronics |
High Voltage Resonant Controller 16-Pin SO N Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L6599ATD?
Additional datasheets, footprints and schematics for L6599ATD are listed on our Part Details page. You can also find images and similar parts to L6599ATD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6599ATD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6599ATD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6599ATD fall under?
The L6599ATD is listed under Power Management > AC-DC Converters > Digital and Resonant Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6599ATD when available in the Digital and Resonant Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6599ATD you can contact the distributor directly for product support, shipping queries etc.
Is the L6599ATD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6599ATD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for L6599ATD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6599ATD often in real-time on the comparison pages.
What if I can't find stock of L6599ATD?
You can fill out our help required form which you can use to request a quote for L6599ATD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.