Status: | Active |
---|---|
Series: | L6591 |
RoHS: | Compliant |
Prices starting from US$1.87
Complementary PWM control for soft-switched half bridge with programmable deadtime |
Up to 500 kHz operating frequency |
Onboard high-voltage startup |
Advanced light load management |
Adaptive UVLO |
Pulse-by-pulse OCP |
OLP (latched or autorestart) |
Transformer saturation detection |
Interface with PFC controller |
Latched disable input |
Input for power-on sequencing or brownout protection |
Programmable soft-start |
4% precision external reference |
600 V-rail compatible high-side gate driver with integrated bootstrap diode and high dV/dt immunity |
SO16N package |
Product Specifications |
---|
DS5866 PWM controller for ZVS half bridge |
Application Notes |
---|
AN2852 EVL6591-90WADP: 90 W AC-DC asymmetrical half-bridge adapter using L6591 and L6563 |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Application Notes for related Tools & Software |
---|
AN2852 EVL6591-90WADP: 90 W AC-DC asymmetrical half-bridge adapter using L6591 and L6563 |
Presentations |
---|
Primary side regulation controllers portfolio |
PWM CONTROLLER, 500KHZ, 22V, NSOIC-16 | element14 |
Current Mode PWM Controller 800mA 16-Pin SO N Tube | Avnet Silica |
Pwm Controller, 500Khz, 22V, Nsoic-16 | Newark Electronics |
L6591 Series 22 V 50% 500 kHz PWM Controller for ZVS Half Bridge - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a L6591?
Additional datasheets, footprints and schematics for L6591 are listed on our Part Details page. You can also find images and similar parts to L6591 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6591 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6591 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6591 fall under?
The L6591 is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6591 when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6591 you can contact the distributor directly for product support, shipping queries etc.
Is the L6591 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6591 have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for L6591.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6591 often in real-time on the comparison pages.
What if I can't find stock of L6591?
You can fill out our help required form which you can use to request a quote for L6591 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.