Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
3,513
in stock
|
Buy Now | |
element14
from US$0.59
|
3,513
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
UVLO | 12V |
---|---|
Supply Voltage Min | 10.3V |
Supply Voltage Max | 22V |
Startup Current | 40µA |
Operating Supply Current | 3.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 70kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6562 |
Controller Type | Power Factor |
Device Marking | L6562D |
Input Current | 2.5mA |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 800mA |
Supply Voltage Range | 10.3V to 22V |
Termination Type | Surface Mount Device |
POWER FACTOR CORRECTOR, 6562, SOIC8 | element14 |
Power Factor Correction CONTRLR 0.04mA 8-Pin SO N Tube | EBV Elektronik |
Pfc Controller, 22V, 8-Soic | Newark Electronics |
L6562 Series 22 V 5 mA SMT Transition-Mode PFC Controller - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a L6562D?
Additional datasheets, footprints and schematics for L6562D are listed on our Part Details page. You can also find images and similar parts to L6562D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6562D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6562D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6562D fall under?
The L6562D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6562D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6562D you can contact the distributor directly for product support, shipping queries etc.
Is the L6562D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6562D have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for L6562D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6562D often in real-time on the comparison pages.
What if I can't find stock of L6562D?
You can fill out our help required form which you can use to request a quote for L6562D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.