Status: | Active |
---|---|
Series: | L6562A |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
756
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
1,915
in stock
|
Buy Now | |
element14
from US$0.54
|
756
in stock
|
Buy Now | |
Avnet Silica
-
|
4,900
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
1% (@ TJ = 25°C) internal reference voltage |
Disable function on E/A input |
DIP-8/SO-8 packages |
Proprietary multiplier design for minimum THD |
Ultra-low (30µA) Start-up current |
Very accurate adjustable output overvoltage protection |
Digital leading-edge blanking on current sense |
-600/+800mA totem pole gate driver with active pull-down during UVLO and voltage clamp |
Low (2.5mA) quiescent current |
Product Specifications |
---|
DS5105 Transition-mode PFC controller |
User Manuals |
---|
UM0670 80 W offline LED driver with PFC |
Application Notes for related Tools & Software |
---|
AN2838 35 W wide-range high power factor flyback converter evaluation board using the L6562A |
AN2983 Constant current inverse buck LED driver using L6562A |
Presentations |
---|
Power Factor Corrector controllers portfolio |
IC: driver | Transfer Multisort Elektronik |
PFC CONTROLLER, -0.6/0.8A, 1%, 8SOIC | element14 |
Power Factor Correction CONTRLR 0.03mA 8-Pin SO N Tube | Avnet Silica |
L6562 Series 22.5 V 5 mA 4 Output Current Mode PFC Controller - SOIC-8 | Future Electronics |
ST PFC IC, SO-8, Tube, 650mW, 30uA | Distrelec |
Pfc Controller, -0.6/0.8A, 1%, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a L6562AD?
Additional datasheets, footprints and schematics for L6562AD are listed on our Part Details page. You can also find images and similar parts to L6562AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6562AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6562AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6562AD fall under?
The L6562AD is listed under Power Management > AC-DC Converters > PFC Controllers.
Can I view similar or alternative parts?
You can view similar parts to L6562AD when available in the PFC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6562AD you can contact the distributor directly for product support, shipping queries etc.
Is the L6562AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6562AD have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for L6562AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6562AD often in real-time on the comparison pages.
What if I can't find stock of L6562AD?
You can fill out our help required form which you can use to request a quote for L6562AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.