Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
UVLO | 2.5V |
---|---|
Supply Voltage Min | 11V |
Supply Voltage Max | 18V |
Startup Current | 50µA |
Operating Supply Current | 4mA |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6561 |
Controller Type | Power Factor |
IC Generic Number | 6561 |
Input Current | 2.6mA |
Logic Function Number | 6561 |
Operating Temperature Range | -25°C to +150°C |
Output Current Max | 90µA |
Supply Voltage Range | 11V to 18V |
PFC 90UA START + DISABLE, 6561, DIP | element14 |
Pfc Ctrl, -25 To 150Deg C | Newark Electronics |
Power Factor Correction CONTRLR 0.05mA 8-Pin Mini-PDIP Tube | Avnet Silica |
L6551 Series 18 V 400 mA Low Op Current Standard Power Factor Corrector - DIP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a L6561?
Additional datasheets, footprints and schematics for L6561 are listed on our Part Details page. You can also find images and similar parts to L6561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6561 fall under?
The L6561 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to L6561 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6561 you can contact the distributor directly for product support, shipping queries etc.
Is the L6561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6561 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for L6561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6561 often in real-time on the comparison pages.
What if I can't find stock of L6561?
You can fill out our help required form which you can use to request a quote for L6561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.