Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 4.7mm |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
Forward Voltage | 2V |
Viewing Angle | 45° |
Height | 6mm |
Width | 6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Colour | Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | 4.7mm |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
Forward Voltage | 2V |
Viewing Angle | 45° |
Height | 6mm |
Width | 6mm |
RoHS Compliant | Yes |
Circuit Board Indicator, 1 Led, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a L383HAD?
Additional datasheets, footprints and schematics for L383HAD are listed on our Part Details page. You can also find images and similar parts to L383HAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L383HAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L383HAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L383HAD fall under?
The L383HAD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L383HAD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L383HAD you can contact the distributor directly for product support, shipping queries etc.
Is the L383HAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L383HAD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L383HAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L383HAD often in real-time on the comparison pages.
What if I can't find stock of L383HAD?
You can fill out our help required form which you can use to request a quote for L383HAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.