Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 2V to ± 14V |
Amplifier Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 2V to ± 14V |
Base Number | 2726 |
Op Amp Type | Low Offset Voltage |
Operating Temperature Range | -40°C to +85°C |
OP AMP, LDO, DUAL, POWER, 20-SOIC | Farnell |
Where can I find additional details, specifications and documents for a L2726?
Additional datasheets, footprints and schematics for L2726 are listed on our Part Details page. You can also find images and similar parts to L2726 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2726 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2726 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2726 fall under?
The L2726 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to L2726 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2726 you can contact the distributor directly for product support, shipping queries etc.
Is the L2726 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2726 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L2726.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2726 often in real-time on the comparison pages.
What if I can't find stock of L2726?
You can fill out our help required form which you can use to request a quote for L2726 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.