Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Orange |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Viewing Angle | 90° |
Lens Shape | Round |
Forward Current / Colour | O 30mA G 30mA |
Luminous Intensity / Colour | O 13mcd G 15mcd |
Forward Voltage / Colour | O 2.1V G 2.1V |
Wavelength / Colour | O 642nm G 567nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Current If Luminous Intensity | 20mA |
External Diameter | 5.08mm |
External Length / Height | 8.9mm |
LED Type | Multicolour |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 22mm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Pitch Spacing | 2.54mm |
Led, 5Mm, Green/Orange, Radial | Newark Electronics |
LED, 5MM, HE-ORANGE/GREEN | element14 |
Where can I find additional details, specifications and documents for a L24R5005K2P2?
Additional datasheets, footprints and schematics for L24R5005K2P2 are listed on our Part Details page. You can also find images and similar parts to L24R5005K2P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L24R5005K2P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L24R5005K2P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L24R5005K2P2 fall under?
The L24R5005K2P2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to L24R5005K2P2 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L24R5005K2P2 you can contact the distributor directly for product support, shipping queries etc.
Is the L24R5005K2P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L24R5005K2P2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L24R5005K2P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L24R5005K2P2 often in real-time on the comparison pages.
What if I can't find stock of L24R5005K2P2?
You can fill out our help required form which you can use to request a quote for L24R5005K2P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.