Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 20 x 2 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | - |
Font Set | English Euro |
Display Mode | - |
Character Size | 5.55mm |
LCD Display Type | STN |
Module Size | 116mm x 37mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | Module |
Backlighting Colour | Yellow / Green |
Product Range | - |
Lcd Alphanumeric | Newark Electronics |
Where can I find additional details, specifications and documents for a L020N002AYYHET0000?
Additional datasheets, footprints and schematics for L020N002AYYHET0000 are listed on our Part Details page. You can also find images and similar parts to L020N002AYYHET0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L020N002AYYHET0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L020N002AYYHET0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L020N002AYYHET0000 fall under?
The L020N002AYYHET0000 is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to L020N002AYYHET0000 when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L020N002AYYHET0000 you can contact the distributor directly for product support, shipping queries etc.
Is the L020N002AYYHET0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L020N002AYYHET0000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L020N002AYYHET0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L020N002AYYHET0000 often in real-time on the comparison pages.
What if I can't find stock of L020N002AYYHET0000?
You can fill out our help required form which you can use to request a quote for L020N002AYYHET0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.